Status: | Unknown |
---|---|
Series: | Micro-Change 130048 Series |
RoHS: | Unknown |
Prices starting from US$34.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$73.23
|
20
in stock
|
Buy Now | |
element14
from US$72.48
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$62.00
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$70.82
|
-
|
Buy Now | |
RS Americas
from US$80.03
|
-
|
Buy Now | |
Sager
from US$59.22
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Plug |
No. of Positions | 4 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Micro-Change 130048 Series |
RoHS Compliant | Yes |
Sensor Cord, 4P M12 Plug-Plug, 3.3 | Newark Electronics |
SENSOR CORD, 4P M12 PLUG-PLUG, 1M | element14 |
E11A06004M010 CABLE ETHERNET INDUSTRI | Heilind Electronics |
Cable Assembly TPE 1m 24AWG 4 Position Micro-Change M12 Circular to 4 Position Micro-Change M12 Circular Plug-Plug | Avnet America |
Double Ended Cordset, 4 Poles, M12 Male to M12 Male, 24AWG, TPE, Teal, 1 m | Molex Woodhead/Brad 130048-0095 | RS Americas |
Sensor Cables / Actuator Cables MICRO-CHANGE M12 DBLEEND CRDST | Sager |
Where can I find additional details, specifications and documents for a 130048-0095?
Additional datasheets, footprints and schematics for 130048-0095 are listed on our Part Details page. You can also find images and similar parts to 130048-0095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130048-0095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130048-0095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130048-0095 fall under?
The 130048-0095 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130048-0095 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130048-0095 you can contact the distributor directly for product support, shipping queries etc.
Is the 130048-0095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130048-0095 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Heilind Electronics have stock available or on a lead time for 130048-0095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130048-0095 often in real-time on the comparison pages.
What if I can't find stock of 130048-0095?
You can fill out our help required form which you can use to request a quote for 130048-0095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.