Status: | Unknown |
---|---|
Series: | Mini-Change 130039 Series |
RoHS: | Unknown |
Prices starting from US$29.21
Connector Type A | Circular 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Mini-Change 130039 Series |
Status: | Unknown |
---|---|
Series: | Mini-Change 130039 Series |
RoHS: | Unknown |
Connector Type A | 1/2"-14 NPT Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Mini-Change 130039 Series |
RoHS Compliant | Yes |
Sensor Cord, 5P Rcpt-Free End, 3.3Ft | Newark Electronics |
Cable Assembly PVC 1m 18AWG to 15AWG 5 Position Mini-Change Circular Receptacle | Avnet America |
Molex DeviceNet Mini-Change Receptacle 5 Poles Female (Straight) with DeviceNet Thick Trunk Cable 1/2 - 14 NPT Threads 1m | Distrelec |
Where can I find additional details, specifications and documents for a 1300390284?
Additional datasheets, footprints and schematics for 1300390284 are listed on our Part Details page. You can also find images and similar parts to 1300390284 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300390284 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300390284 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300390284 fall under?
The 1300390284 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1300390284 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300390284 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300390284 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300390284 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, element14 and Distrelec have stock available or on a lead time for 1300390284.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300390284 often in real-time on the comparison pages.
What if I can't find stock of 1300390284?
You can fill out our help required form which you can use to request a quote for 1300390284 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.