Status: | Unknown |
---|---|
Series: | 130019 Series |
RoHS: | Unknown |
Product Range | 130019 Series |
---|---|
Accessory Type | Male Shorting Plug |
Connector Colour | Yellow |
Connector Type | Power Entry |
Current Rating | 25A |
For Use With | Electrical Safety Lockout |
Voltage Rating VAC | 600V |
Male Shorting Safety Plug | Newark Electronics |
Die Block, 2 Poles, Mspg Yellow, Male, 3 Chain, 22805 | Molex Woodhead/Brad 130019-0005 | RS Americas |
Die Block 2 Pole Shorting Plug with 0.914m (3 ft.) Chain Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 1300190005?
Additional datasheets, footprints and schematics for 1300190005 are listed on our Part Details page. You can also find images and similar parts to 1300190005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300190005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300190005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300190005 fall under?
The 1300190005 is listed under Electrical & Lighting > Wiring Accessories > Electrical Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1300190005 when available in the Electrical Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300190005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300190005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300190005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1300190005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300190005 often in real-time on the comparison pages.
What if I can't find stock of 1300190005?
You can fill out our help required form which you can use to request a quote for 1300190005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.