Status: | Unknown |
---|---|
Series: | Mini-Change 130013 Series |
RoHS: | Unknown |
Prices starting from US$45.39
Connector Type A | 7/8"-16 Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Mini-Change 130013 Series |
RoHS Compliant | No |
Sensor Cord, 7/8"-16 Plug-Free End, 6.6 | Newark Electronics |
SENSOR CORD, 7/8"-16 PLUG-FREE END, 6.6 | element14 |
Mini-Change A-Size Receptacle with Leads 1/2-Inch - 1 NPT Threads Male Straight 4 Poles 2m Length | Avnet America |
Mini-Change Receptacle w/ Leads | RS Americas |
Where can I find additional details, specifications and documents for a 130013-0378?
Additional datasheets, footprints and schematics for 130013-0378 are listed on our Part Details page. You can also find images and similar parts to 130013-0378 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130013-0378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130013-0378 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130013-0378 fall under?
The 130013-0378 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130013-0378 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130013-0378 you can contact the distributor directly for product support, shipping queries etc.
Is the 130013-0378 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130013-0378 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 130013-0378.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130013-0378 often in real-time on the comparison pages.
What if I can't find stock of 130013-0378?
You can fill out our help required form which you can use to request a quote for 130013-0378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.