1300130247 Sensor Connectors & Components by Molex

SENSOR CORD, 7/8"-16 PLUG-FREE END, 12"

Status: Unknown
Series: Mini-Change 130013 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.48

Distributor Stock
Logo for Farnell
Farnell
from US$28.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.99
71
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.50
71
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.48
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.43
-
Buy Now
Logo for element14
element14
from US$23.38
-
Buy Now

Specifications

Connector Type A 90° 7/8"-16 Plug
Connector Type B Free End
No. of Positions 3 Positions
Cable Length - Metric 305mm
Cable Length - Imperial 12"
Product Range Mini-Change 130013 Series
RoHS Compliant Yes

Alternative Descriptions

Sensor Cord, 7/8"-16 Plug-Free End, 12" | Newark Electronics
Conn, Recept, A-Size,3 Pole,1/2-14 NPT ,Male(90) to 16 AWG Lead,0.305m, Mini-Change | Molex Woodhead/Brad 130013-0247 | RS Americas
MC 3P MR 12IN. 90D 16/1 PVC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300130247?

Additional datasheets, footprints and schematics for 1300130247 are listed on our Part Details page. You can also find images and similar parts to 1300130247 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300130247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300130247 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300130247 fall under?

The 1300130247 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300130247 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300130247 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300130247 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300130247 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 1300130247.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300130247 often in real-time on the comparison pages.

What if I can't find stock of 1300130247?

You can fill out our help required form which you can use to request a quote for 1300130247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay