Status: | Unknown |
---|---|
Series: | 130010 Series |
RoHS: | Unknown |
Connector Type A | Circular Plug |
---|---|
Connector Type B | Circular Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 25m |
Cable Length - Imperial | 82ft |
Product Range | 130010 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 130010 Series |
RoHS: | Unknown |
Connector Type A | Circular 4 Position Receptacle |
---|---|
Connector Type B | Circular 4 Position Plug |
Cable Length - Metric | 25m |
Cable Length - Imperial | 82ft |
Product Range | 130010 Series |
SVHC | No SVHC (15-Jan-2019) |
MINI CHANGE CORD, 4P RCPT-PLUG, 25M, YEL | element14 |
Mc 4P M/Mfe 25M 16/4 Tpe Flx |Molex 130010-0885 | Newark Electronics |
MC 4P M/MFE 25M 16/4 TPE FLX | Molex Woodhead/Brad 130010-0885 | RS Americas |
MC 4P M/MFE 25M 16/4 TPE FLX | Avnet America |
Where can I find additional details, specifications and documents for a 130010-0885?
Additional datasheets, footprints and schematics for 130010-0885 are listed on our Part Details page. You can also find images and similar parts to 130010-0885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130010-0885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130010-0885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130010-0885 fall under?
The 130010-0885 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130010-0885 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130010-0885 you can contact the distributor directly for product support, shipping queries etc.
Is the 130010-0885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130010-0885 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 130010-0885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130010-0885 often in real-time on the comparison pages.
What if I can't find stock of 130010-0885?
You can fill out our help required form which you can use to request a quote for 130010-0885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.