Status: | Unknown |
---|---|
Series: | 130010 Series |
RoHS: | Unknown |
Prices starting from US$28.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.47
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$77.00
|
427
in stock
|
Buy Now | |
Distrelec
from US$58.37
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$82.53
|
37
in stock
|
Buy Now | |
Sager
from US$28.66
|
2
in stock
|
Buy Now | |
Avnet America
from US$79.41
|
-
|
Buy Now | |
RS Americas
from US$74.76
|
-
|
Buy Now | |
element14
from US$66.50
|
-
|
Buy Now | |
Farnell
from US$48.21
|
-
|
Buy Now |
Connector Type A | Circular 4 Position Plug |
---|---|
Connector Type B | Circular 4 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | 130010 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 7/8"-16 Plug |
---|---|
Connector Type B | 7/8"-16 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
RoHS Compliant | Yes |
Molex Mini-Change A-Size Double-Ended Cordset 4 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 1m (3.28') | Distrelec |
Sensor Cord, 4P Plug-Rcpt, 3.3Ft | Newark Electronics |
A-Size Double-Ended Cordset | RS |
Sensor Cables / Actuator Cables MINI-CHANGE A DBLE-END CORDSET | Sager |
MC 4P M/MFE 1M 16/4 TPE FLX | Avnet America |
Double-Ended, A-Size, 4 P, Mini-Change, Male to Female, 1 m, 130010 Series | Molex Woodhead/Brad 130010-0864 | RS Americas |
SENSOR CORD, 4P CIRCULAR PLUG-RCPT, 1M | element14 |
Where can I find additional details, specifications and documents for a 130010-0864?
Additional datasheets, footprints and schematics for 130010-0864 are listed on our Part Details page. You can also find images and similar parts to 130010-0864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130010-0864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130010-0864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130010-0864 fall under?
The 130010-0864 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 130010-0864 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130010-0864 you can contact the distributor directly for product support, shipping queries etc.
Is the 130010-0864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130010-0864 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS and Sager have stock available or on a lead time for 130010-0864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130010-0864 often in real-time on the comparison pages.
What if I can't find stock of 130010-0864?
You can fill out our help required form which you can use to request a quote for 130010-0864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.