Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$281.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$423.64
|
No stock
|
Buy Now | |
RS Americas
from US$464.43
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$281.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$448.35
|
-
|
Buy Now | |
Avnet America
from US$465.85
|
-
|
Buy Now | |
element14
from US$443.57
|
-
|
Buy Now | |
Distrelec
from US$317.64
|
-
|
Buy Now |
Connector Type A | Circular 3 Position Plug |
---|---|
Connector Type B | Circular 3 Position Receptacle |
Cable Length - Imperial | 26.25ft |
Cable Length - Metric | 38m |
Jacket Color | Yellow |
RoHS Compliant | Yes |
Double-Ended, A-Size, 3 P, Female to Male, 16 AWG, 38.0m, 130010 Series | Molex Woodhead/Brad 130010-0499 | RS Americas |
Cable Assy, 3P Cir Plug-Rcpt, 26.25 | Newark Electronics |
1300100499 | Avnet America |
Molex Mini-Change A-Size Double-Ended Cordset 3 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 38m | Distrelec |
Where can I find additional details, specifications and documents for a 1300100499?
Additional datasheets, footprints and schematics for 1300100499 are listed on our Part Details page. You can also find images and similar parts to 1300100499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300100499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300100499 fall under?
The 1300100499 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300100499 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100499 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300100499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300100499 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1300100499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300100499 often in real-time on the comparison pages.
What if I can't find stock of 1300100499?
You can fill out our help required form which you can use to request a quote for 1300100499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.