Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$267.10
Connector Type A | Circular 3 Position Plug |
---|---|
Connector Type B | Circular 3 Position Receptacle |
Cable Length - Imperial | 98.4ft |
Cable Length - Metric | 30m |
Jacket Color | Yellow |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 3 Position Plug |
---|---|
Connector Type B | Circular 3 Position Receptacle |
Cable Length - Imperial | 98.4ft |
Cable Length - Metric | 30m |
Jacket Color | Yellow |
RoHS Compliant | Yes |
Molex Mini-Change A-Size Double-Ended Cordset 3 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 30m | Distrelec |
Double-Ended, A-Size, 3 P, Mini-Change, Male to Female, 30 m, 130010 Series | Molex Woodhead/Brad 130010-0498 | RS Americas |
Cable Assy, 3P Cir Plug-Rcpt, 98.4 | Newark Electronics |
1300100498 | Avnet America |
Where can I find additional details, specifications and documents for a 1300100498?
Additional datasheets, footprints and schematics for 1300100498 are listed on our Part Details page. You can also find images and similar parts to 1300100498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300100498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300100498 fall under?
The 1300100498 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300100498 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100498 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300100498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300100498 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1300100498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300100498 often in real-time on the comparison pages.
What if I can't find stock of 1300100498?
You can fill out our help required form which you can use to request a quote for 1300100498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.