Status: | Unknown |
---|---|
Series: | Mini-Change 130010 Series |
RoHS: | Unknown |
Prices starting from US$82.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$86.43
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$143.92
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$148.00
|
23
in stock
|
Buy Now | |
Farnell
from US$82.75
|
12
in stock
|
Buy Now | |
RS Americas
from US$145.68
|
1
in stock
|
Buy Now | |
Avnet America
from US$150.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | 7/8" Plug |
---|---|
Connector Type B | 7/8" Receptacle |
No. of Positions | 3 Positions |
Cable Length - Metric | 6m |
Cable Length - Imperial | 19.68ft |
Product Range | Mini-Change 130010 Series |
RoHS Compliant | Yes |
Sensor Cord, 3P Plug-Rcpt, 19.7Ft | Newark Electronics |
Molex Mini-Change A-Size Double-Ended Cordset 3 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 6m | Distrelec |
CABLE ASSY, 3P, PLUG-RCPT, 6M | Farnell |
Mini-Change, A-Size, Double Ended Cordset, 3 Poles, Male to Female, Straight | Molex Woodhead/Brad 130010-0492 | RS Americas |
MLX1300100492 | Avnet America |
Where can I find additional details, specifications and documents for a 1300100492?
Additional datasheets, footprints and schematics for 1300100492 are listed on our Part Details page. You can also find images and similar parts to 1300100492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300100492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300100492 fall under?
The 1300100492 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300100492 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100492 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300100492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300100492 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1300100492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300100492 often in real-time on the comparison pages.
What if I can't find stock of 1300100492?
You can fill out our help required form which you can use to request a quote for 1300100492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.