Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$84.29
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$94.10
|
27
in stock
|
Buy Now | |
element14
from US$103.94
|
24
in stock
|
Buy Now | |
Farnell
from US$45.79
|
24
in stock
|
Buy Now | |
Distrelec
from US$59.01
|
9
in stock
|
Buy Now | |
RS Americas
from US$111.61
|
1
in stock
|
Buy Now | |
Avnet America
from US$95.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | 7/8"-16 UN Plug |
---|---|
Connector Type B | 7/8"-16 UN Receptacle |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SENSOR CORD, 3P PLUG-RCPT, 6.6FT | element14 |
Sensor Cord, 3P Plug-Rcpt, 6.6Ft | Newark Electronics |
Molex Mini-Change A-Size Double-Ended Cordset 3 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 2m | Distrelec |
Double Ended, 3 Pole, Mini-Change Male to Female, 2m, A-Size, 130010 Serie | Molex Woodhead/Brad 130010-0488 | RS Americas |
Cable Assembly TPE 2m 16AWG 3POS Mini-Change Circular to 3POS Mini-Change Circular PL-PL | Avnet America |
Mini-Change® A-Size Double-Ended Cordset, 3 Poles, Male (Straight) to Female (Straight), 16 AWG, TPE Cable, 2.0m (6.56') Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1300100488?
Additional datasheets, footprints and schematics for 1300100488 are listed on our Part Details page. You can also find images and similar parts to 1300100488 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300100488 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100488 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300100488 fall under?
The 1300100488 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300100488 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100488 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300100488 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300100488 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 1300100488.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300100488 often in real-time on the comparison pages.
What if I can't find stock of 1300100488?
You can fill out our help required form which you can use to request a quote for 1300100488 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.