Status: | Unknown |
---|---|
Series: | 130010 Series |
RoHS: | Unknown |
Prices starting from US$349.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$511.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$576.78
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$582.00
|
16
in stock
|
Buy Now | |
Distrelec
from US$349.15
|
16
in stock
|
Buy Now | |
Avnet America
from US$596.07
|
-
|
Buy Now | |
RS Americas
from US$465.95
|
-
|
Buy Now | |
element14
from US$573.51
|
-
|
Buy Now |
Connector Type A | Circular Plug |
---|---|
Connector Type B | Circular Receptacle |
No. of Positions | 3 Positions |
Cable Length - Metric | 50m |
Cable Length - Imperial | 164ft |
Product Range | 130010 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 130010 Series |
RoHS: | Unknown |
Connector Type A | Circular 3 Position Receptacle |
---|---|
Connector Type B | Circular 3 Position Plug |
Cable Length - Metric | 50m |
Cable Length - Imperial | 164ft |
Product Range | 130010 Series |
SVHC | No SVHC (15-Jan-2019) |
Mc 3P M/Mfe 50M 16/3 Tpe Flx |Molex 1300100033 | Newark Electronics |
Molex Sensor Cables / Actuator Cables MINI-CHA | Distrelec |
Mini-Change A-Size Double-Ended Cordset 3 Position Male Straight to Female Straight 16 AWG TPE 50m | Avnet America |
MC 3P M/MFE 50M 16/3 TPE FLX | Molex Woodhead/Brad 130010-0033 | RS Americas |
MINI CHANGE CORD, 3P RCPT-PLUG, 50M, YEL | element14 |
Where can I find additional details, specifications and documents for a 130010-0033?
Additional datasheets, footprints and schematics for 130010-0033 are listed on our Part Details page. You can also find images and similar parts to 130010-0033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130010-0033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130010-0033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130010-0033 fall under?
The 130010-0033 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130010-0033 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130010-0033 you can contact the distributor directly for product support, shipping queries etc.
Is the 130010-0033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130010-0033 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 130010-0033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130010-0033 often in real-time on the comparison pages.
What if I can't find stock of 130010-0033?
You can fill out our help required form which you can use to request a quote for 130010-0033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.