Status: | Unknown |
---|---|
Series: | Mini-Change 130007 Series |
RoHS: | Compliant |
Connector Type A | 1"-16 UN Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 7 Positions |
Cable Length - Metric | 3.7m |
Cable Length - Imperial | 12.1ft |
Product Range | Mini-Change 130007 Series |
RoHS Compliant | Yes |
Sensor Cord, 1"- 16 Plug-Free End, 12.1 | Newark Electronics |
SENSOR CORD, 1"- 16 PLUG-FREE END, 12.1 | element14 |
Cable Assembly STOOW 3.66m 16AWG 7 POS Mini Change M | Avnet America |
Mini-Change, B-Size, Single Ended, 7 Pole, 3.66m L, Yellow, PVC, 130007 Series | Molex Woodhead/Brad 130007-0117 | RS Americas |
Where can I find additional details, specifications and documents for a 130007-0117?
Additional datasheets, footprints and schematics for 130007-0117 are listed on our Part Details page. You can also find images and similar parts to 130007-0117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130007-0117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130007-0117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130007-0117 fall under?
The 130007-0117 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130007-0117 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130007-0117 you can contact the distributor directly for product support, shipping queries etc.
Is the 130007-0117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 130007-0117 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 130007-0117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130007-0117 often in real-time on the comparison pages.
What if I can't find stock of 130007-0117?
You can fill out our help required form which you can use to request a quote for 130007-0117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.