Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 7/8"-16 UN Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 4.6m |
Cable Length - Imperial | 15ft |
Sensor Cord, 7/8"-16 Rcpt-Free End, 15 | Newark Electronics |
Mini-Change Single-Ended Cordset, 5 Poles, Female to Pigtail, 16 AWG, 15.09 | Molex Woodhead/Brad 130006-1174 | RS Americas |
CORD, 7/8-16 SOC CONTACTS 5 POSITION STRAIGHT PLUG | element14 |
Mini-Change A-Size Single-Ended Cordset 5 Position Female Straight 16 AWG PVC 45.7m | Avnet America |
Where can I find additional details, specifications and documents for a 1300061174?
Additional datasheets, footprints and schematics for 1300061174 are listed on our Part Details page. You can also find images and similar parts to 1300061174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300061174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300061174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300061174 fall under?
The 1300061174 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300061174 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300061174 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300061174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300061174 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1300061174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300061174 often in real-time on the comparison pages.
What if I can't find stock of 1300061174?
You can fill out our help required form which you can use to request a quote for 1300061174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.