1300061001 Cable Assemblies by Molex

CORD, 7/8-16, PIN CONTACTS 4 POSITION STRAIGHT PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.93

Distributor Stock
Logo for Newark
Newark
from US$53.93
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$56.71
-
Buy Now

Specifications

Connector Type A Circular 4 Position Plug
Connector Type B Free End
Cable Length - Imperial 10ft
Cable Length - Metric 3.05m
Cable Length 10ft

Alternative Descriptions

Cord, 7/8-16, Pin Contacts 4 Position Straight Plug | Newark Electronics
Cable Assembly PVC 3.048m 16AWG 4POS Circular M | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300061001?

Additional datasheets, footprints and schematics for 1300061001 are listed on our Part Details page. You can also find images and similar parts to 1300061001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300061001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300061001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300061001 fall under?

The 1300061001 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300061001 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300061001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300061001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300061001 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1300061001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300061001 often in real-time on the comparison pages.

What if I can't find stock of 1300061001?

You can fill out our help required form which you can use to request a quote for 1300061001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay