Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.77
Connector Type A | Mini-Change Size A |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.8m |
Cable Length - Imperial | 5.91ft |
Product Range | - |
Accessory Type | Brad Mini-Change A-Size Cordset |
Cable Length | 1.8m |
For Use With | Sensors Encoders Switches Industrial Automation |
Status: | Unknown |
---|---|
Series: | Mini-Change |
RoHS: | Compliant |
Connector Type A | 90° 7/8" Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 3 Positions |
Cable Length - Metric | 1.83m |
Cable Length - Imperial | 6ft |
Product Range | Mini-Change |
RoHS Compliant | Yes |
Mc 3P Fp 6 90D 16/3 Pvc |Molex 1300060426 | Newark Electronics |
Cordset, A-Size, Single-End,3 Pole, Female(90) to Pigtail,16 AWG,1.83m, Mini-Change | Molex Woodhead/Brad 130006-0426 | RS Americas |
Cable Assembly Pigtail 1.83m 16AWG 3 POS Circular F Bag | Avnet America |
LEAD, 3P, A SIZE, 90DG, FEMALE,1.8M | Farnell |
Where can I find additional details, specifications and documents for a 130006-0426?
Additional datasheets, footprints and schematics for 130006-0426 are listed on our Part Details page. You can also find images and similar parts to 130006-0426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130006-0426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130006-0426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130006-0426 fall under?
The 130006-0426 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 130006-0426 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130006-0426 you can contact the distributor directly for product support, shipping queries etc.
Is the 130006-0426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130006-0426 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 130006-0426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130006-0426 often in real-time on the comparison pages.
What if I can't find stock of 130006-0426?
You can fill out our help required form which you can use to request a quote for 130006-0426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.