1300060234 Sensor Connectors & Components by Molex

SINGLE ENDED CORDSET, 3P, FEMALE, 600V 13A, 12FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.18

Distributor Stock
Logo for Newark
Newark
from US$43.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$45.31
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Length - Metric 3.7m
Cable Length - Imperial 12ft
Accessory Type Single Ended 3-pole Female Cord Set
Connector Type A Circular 3 Position Receptacle
RoHS Compliant Yes

Alternative Descriptions

Single Ended Cordset, 3P, Female, 600V 13A, 12Ft | Newark Electronics
Cable Assembly PVC 3.657m 16AWG 3POS Circular F | Avnet America
MC 3P FP 12' 16-3 PVC N-M | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300060234?

Additional datasheets, footprints and schematics for 1300060234 are listed on our Part Details page. You can also find images and similar parts to 1300060234 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300060234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300060234 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300060234 fall under?

The 1300060234 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300060234 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300060234 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300060234 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1300060234 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1300060234.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300060234 often in real-time on the comparison pages.

What if I can't find stock of 1300060234?

You can fill out our help required form which you can use to request a quote for 1300060234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay