Status: | Unknown |
---|---|
Series: | 130003 Series |
RoHS: | Unknown |
Prices starting from US$44.84
Connector Type A | 3/8"-16 UN Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 305mm |
Cable Length - Imperial | 12" |
Product Range | 130003 Series |
Sensor Cord, 3/8"-16 Rcpt-Free End, 12" | Newark Electronics |
Quick-Change Brad Power Receptacle 4 Pole 1/2-Inch 14 NPT Male Straight to 10 AWG Leads 0.3m Length | Avnet America |
QC 4P MR 12IN. 10/1 PVC 1/2IN. | RS Americas |
Where can I find additional details, specifications and documents for a 130003-0061?
Additional datasheets, footprints and schematics for 130003-0061 are listed on our Part Details page. You can also find images and similar parts to 130003-0061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130003-0061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130003-0061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130003-0061 fall under?
The 130003-0061 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130003-0061 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130003-0061 you can contact the distributor directly for product support, shipping queries etc.
Is the 130003-0061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130003-0061 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 130003-0061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130003-0061 often in real-time on the comparison pages.
What if I can't find stock of 130003-0061?
You can fill out our help required form which you can use to request a quote for 130003-0061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.