Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 140m³/h |
---|---|
Supply Voltage V AC | - |
Power Rating | 100W |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Extraction Unit Mg 130 110-240V F/G/Weller Filtration Rohs Compliant: Yes |Weller 130-1000-ESDN | Newark Electronics |
FUME EXTRACTION UNIT, 140 M3/H, 100-240V | element14 |
Where can I find additional details, specifications and documents for a 130-1000-ESDN?
Additional datasheets, footprints and schematics for 130-1000-ESDN are listed on our Part Details page. You can also find images and similar parts to 130-1000-ESDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130-1000-ESDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130-1000-ESDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130-1000-ESDN fall under?
The 130-1000-ESDN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to 130-1000-ESDN when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130-1000-ESDN you can contact the distributor directly for product support, shipping queries etc.
Is the 130-1000-ESDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130-1000-ESDN have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 130-1000-ESDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130-1000-ESDN often in real-time on the comparison pages.
What if I can't find stock of 130-1000-ESDN?
You can fill out our help required form which you can use to request a quote for 130-1000-ESDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.