Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.13
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Approval Bodies | MIL Spec |
Body Plating | Nickel |
Connector Mounting | Bulkhead Mount |
Connector Mounting Orientation | Panel |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 1.5mohm |
Frequency Max | 4GHz |
Material | Brass with Silicone Gaskets |
Operating Frequency Max | 4GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
VSWR | 1.35 |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 13-29-7?
Additional datasheets, footprints and schematics for 13-29-7 are listed on our Part Details page. You can also find images and similar parts to 13-29-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-29-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-29-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-29-7 fall under?
The 13-29-7 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 13-29-7 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-29-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-29-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-29-7 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 13-29-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-29-7 often in real-time on the comparison pages.
What if I can't find stock of 13-29-7?
You can fill out our help required form which you can use to request a quote for 13-29-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.