Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Connector Mounting Orientation | Bulkhead |
Contact Resistance | 1.5mohm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Working Voltage | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2.1mm DC Barrel Jack to Alligator Clips | Adafruit Industries 1328 | RS Americas |
Where can I find additional details, specifications and documents for a 13-28?
Additional datasheets, footprints and schematics for 13-28 are listed on our Part Details page. You can also find images and similar parts to 13-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-28 fall under?
The 13-28 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13-28 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-28 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-28 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 13-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-28 often in real-time on the comparison pages.
What if I can't find stock of 13-28?
You can fill out our help required form which you can use to request a quote for 13-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.