Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Contact Resistance | 1.5mohm |
External Length / Height | 14mm |
Termination Method | Solder |
Working Voltage | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Screwdriver, Slotted, 15Mm, 1.8Mm Tip | Newark Electronics |
Where can I find additional details, specifications and documents for a 13-22-5?
Additional datasheets, footprints and schematics for 13-22-5 are listed on our Part Details page. You can also find images and similar parts to 13-22-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-22-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-22-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-22-5 fall under?
The 13-22-5 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13-22-5 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-22-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-22-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-22-5 have stock available?
Authorised distributors including Welectron, Newark Electronics and RS Americas have stock available or on a lead time for 13-22-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-22-5 often in real-time on the comparison pages.
What if I can't find stock of 13-22-5?
You can fill out our help required form which you can use to request a quote for 13-22-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.