Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Sheet Material Double Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 304.8mm |
External Width | 304.8mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Bare Pcb No Holes - Plane Double Sided | Newark Electronics |
V BOARD, CEM-1,COPPER,12.0"X 12.0"NO HOLE | Vector Electronics & Technology 12X12C2 | RS Americas |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 12X12C2?
Additional datasheets, footprints and schematics for 12X12C2 are listed on our Part Details page. You can also find images and similar parts to 12X12C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12X12C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12X12C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12X12C2 fall under?
The 12X12C2 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 12X12C2 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12X12C2 you can contact the distributor directly for product support, shipping queries etc.
Is the 12X12C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12X12C2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 12X12C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12X12C2 often in real-time on the comparison pages.
What if I can't find stock of 12X12C2?
You can fill out our help required form which you can use to request a quote for 12X12C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.