Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | Silicone Rubber |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
No. of Max Strands x Strand Size | 384 x 0.05mm |
Voltage Rating | 1.5kV |
Conductor Material | Tinned Copper |
External Diameter | 3.3mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 384 / 0.05mm |
Current Rating | 6A |
Operating Temperature Max | 150°C |
Operating Temperature Min | -100°C |
Outer Diameter | 3.3mm |
Voltage Rating VAC | 1500V |
WIRE, SILICONE, BLACK, 384/0.05MM, 25M | element14 |
Where can I find additional details, specifications and documents for a 12/X/124 BLACK?
Additional datasheets, footprints and schematics for 12/X/124 BLACK are listed on our Part Details page. You can also find images and similar parts to 12/X/124 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12/X/124 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12/X/124 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12/X/124 BLACK fall under?
The 12/X/124 BLACK is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 12/X/124 BLACK when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12/X/124 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 12/X/124 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12/X/124 BLACK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 12/X/124 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12/X/124 BLACK often in real-time on the comparison pages.
What if I can't find stock of 12/X/124 BLACK?
You can fill out our help required form which you can use to request a quote for 12/X/124 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.