Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Illumination | Non Illuminated |
Switch Operation | (On)-Off-(On) |
Product Range | TW Series |
Switch Mounting | - |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Switch, Toggle, Dpdt, 5A, 125V | Newark Electronics |
Toggle Switch, TW Series, DPDT, Solder Terminal, Locking Lever | Honeywell 12TW8-7E | RS Americas |
SWITCH, TOGGLE, DPDT, 5A, 125V | element14 |
Toggle Switches DPDT (ON)-OFF-(ON) Solder Term | Sager |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 12TW87E?
Additional datasheets, footprints and schematics for 12TW87E are listed on our Part Details page. You can also find images and similar parts to 12TW87E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12TW87E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12TW87E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12TW87E fall under?
The 12TW87E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12TW87E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12TW87E you can contact the distributor directly for product support, shipping queries etc.
Is the 12TW87E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12TW87E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 12TW87E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12TW87E often in real-time on the comparison pages.
What if I can't find stock of 12TW87E?
You can fill out our help required form which you can use to request a quote for 12TW87E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.