Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Prices starting from US$44.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.15
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$66.14
|
15
in stock
|
Buy Now | |
element14
from US$66.78
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$88.46
|
12
in stock
|
Buy Now | |
Electro Enterprises
from US$73.98
|
7
in stock
|
Buy Now | |
RS Americas
from US$57.60
|
-
|
Buy Now | |
Carlton-Bates
from US$58.78
|
-
|
Buy Now | |
TTI Europe
from US$46.07
|
-
|
Buy Now | |
Sager
from US$44.04
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | TW Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Switch, Toggle, Dpdt, 5A, 125V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 5A, 125V | element14 |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch Miniature 5Amps DPDT On-Off-On, TW Series | Honeywell 12TW1-7 | RS Americas |
Switch, Toggle | Carlton-Bates |
TOGGLE SW DPDT 5A 125V | TTI Europe |
Toggle Switches DPDT (ON)-OFF-(ON) Solder Term | Sager |
Where can I find additional details, specifications and documents for a 12TW1-7?
Additional datasheets, footprints and schematics for 12TW1-7 are listed on our Part Details page. You can also find images and similar parts to 12TW1-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12TW1-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12TW1-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12TW1-7 fall under?
The 12TW1-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12TW1-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12TW1-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 12TW1-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12TW1-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Electro Enterprises have stock available or on a lead time for 12TW1-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12TW1-7 often in real-time on the comparison pages.
What if I can't find stock of 12TW1-7?
You can fill out our help required form which you can use to request a quote for 12TW1-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.