Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Prices starting from US$98.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.02
|
No stock
|
Buy Now | |
Electro Enterprises
from US$118.57
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$129.04
|
-
|
Buy Now | |
RS Americas
from US$203.90
|
-
|
Buy Now | |
element14
from US$127.55
|
-
|
Buy Now | |
Carlton-Bates
from US$131.57
|
-
|
Buy Now | |
TTI Europe
from US$120.12
|
-
|
Buy Now | |
Sager
from US$98.57
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | TW Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Switch, Toggle, Dpdt, 5A, 125V | Newark Electronics |
Toggle Switch, TW Series, DPST, Solder term, Lock Lvr, Military Part MS27721-23-1D | Honeywell 12TW1-3D | RS Americas |
SWITCH, TOGGLE, DPDT, 5A, 125V | element14 |
Switch, Toggle | Carlton-Bates |
TOGGLE SW DPDT 5A 125V | TTI Europe |
Toggle Switches Switch Toggle DPDT 5A 125VAC 30VDC | Sager |
Where can I find additional details, specifications and documents for a 12TW1-3D?
Additional datasheets, footprints and schematics for 12TW1-3D are listed on our Part Details page. You can also find images and similar parts to 12TW1-3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12TW1-3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12TW1-3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12TW1-3D fall under?
The 12TW1-3D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12TW1-3D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12TW1-3D you can contact the distributor directly for product support, shipping queries etc.
Is the 12TW1-3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12TW1-3D have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 12TW1-3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12TW1-3D often in real-time on the comparison pages.
What if I can't find stock of 12TW1-3D?
You can fill out our help required form which you can use to request a quote for 12TW1-3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.