Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.39N |
SVHC | No SVHC (07-Jul-2017) |
SWITCH PLUNGER SPDT 1A SOLDER | Honeywell 12SM83 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SUBMINIATURE BASICS | Sager |
Subminiature Basic Switch : Rohs Compliant: Yes |Honeywell 12SM83 | Newark Electronics |
Where can I find additional details, specifications and documents for a 12SM83?
Additional datasheets, footprints and schematics for 12SM83 are listed on our Part Details page. You can also find images and similar parts to 12SM83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12SM83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12SM83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12SM83 fall under?
The 12SM83 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12SM83 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12SM83 you can contact the distributor directly for product support, shipping queries etc.
Is the 12SM83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12SM83 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Sager and Newark Electronics have stock available or on a lead time for 12SM83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12SM83 often in real-time on the comparison pages.
What if I can't find stock of 12SM83?
You can fill out our help required form which you can use to request a quote for 12SM83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.