Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Actuator Diameter | 0.99" |
Illumination | Illuminated |
Mounting Hole Dia | 32.512mm |
RoHS Compliant | Yes |
Switch Actuator | Newark Electronics |
Unsealed Operator Controls | Honeywell 12MA5 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
Basic / Snap Action Switches Actuator blk Round | Sager |
Where can I find additional details, specifications and documents for a 12MA5?
Additional datasheets, footprints and schematics for 12MA5 are listed on our Part Details page. You can also find images and similar parts to 12MA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12MA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12MA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12MA5 fall under?
The 12MA5 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 12MA5 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12MA5 you can contact the distributor directly for product support, shipping queries etc.
Is the 12MA5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12MA5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 12MA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12MA5 often in real-time on the comparison pages.
What if I can't find stock of 12MA5?
You can fill out our help required form which you can use to request a quote for 12MA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.