Status: | Unknown |
---|---|
Series: | MachFlex 350 CY Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 12Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 13.3mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 CY Series |
SVHC | No SVHC (15-Jan-2018) |
Shld Flex Cable, 12Cond, 1Mm2, 100M | Newark Electronics |
SHLD FLEX CABLE, 12COND, 1MM2, 100M | element14 |
Where can I find additional details, specifications and documents for a 12GCCY-K100?
Additional datasheets, footprints and schematics for 12GCCY-K100 are listed on our Part Details page. You can also find images and similar parts to 12GCCY-K100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12GCCY-K100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12GCCY-K100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12GCCY-K100 fall under?
The 12GCCY-K100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 12GCCY-K100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12GCCY-K100 you can contact the distributor directly for product support, shipping queries etc.
Is the 12GCCY-K100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12GCCY-K100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 12GCCY-K100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12GCCY-K100 often in real-time on the comparison pages.
What if I can't find stock of 12GCCY-K100?
You can fill out our help required form which you can use to request a quote for 12GCCY-K100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.