Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Resistance | 0.03ohm |
---|---|
Product Range | 10 Series |
Power Rating | 2W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Current Sense Resistor, 0.03 Ohm, 2W, 1% | Newark Electronics |
Resistor | RS Americas |
.03 OHM 1% 2W | TTI Europe |
RES, R03, 1%, 2W, WIREWOUND, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a 12FR030E?
Additional datasheets, footprints and schematics for 12FR030E are listed on our Part Details page. You can also find images and similar parts to 12FR030E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12FR030E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12FR030E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12FR030E fall under?
The 12FR030E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 12FR030E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12FR030E you can contact the distributor directly for product support, shipping queries etc.
Is the 12FR030E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12FR030E have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 12FR030E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12FR030E often in real-time on the comparison pages.
What if I can't find stock of 12FR030E?
You can fill out our help required form which you can use to request a quote for 12FR030E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.