Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
180
in stock
|
Buy Now | |
Richardson RFPD
from US$1.33
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
251
in stock
|
Buy Now | |
element14
from US$2.25
|
251
in stock
|
Buy Now | |
Farnell
from US$1.36
|
245
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
132
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
110
in stock
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | 10 Series |
Power Rating | 2W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
WIREWOUND RESISTOR | Richardson RFPD |
Current Sense Resistor, 0.01 Ohm, 2W, 1%, Axial Leaded | Newark Electronics |
RESISTOR, R01, 1%, 2W | Farnell |
Ohmite Current Sense Resistor 10mOhm 2W Wirewound Axial | Distrelec |
Resistor, Wirewound, Res 0.01 Ohms, 2 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 12FR010E | RS Americas |
Where can I find additional details, specifications and documents for a 12FR010E?
Additional datasheets, footprints and schematics for 12FR010E are listed on our Part Details page. You can also find images and similar parts to 12FR010E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12FR010E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12FR010E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12FR010E fall under?
The 12FR010E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 12FR010E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12FR010E you can contact the distributor directly for product support, shipping queries etc.
Is the 12FR010E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12FR010E have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 12FR010E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12FR010E often in real-time on the comparison pages.
What if I can't find stock of 12FR010E?
You can fill out our help required form which you can use to request a quote for 12FR010E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.