12DSWRDC-DIN Relays by Amperite

TIME DELAY RELAY, SPDT, 120MIN, 250VAC

Status: Unknown
Series: SWRDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 0.1s
Time Max 120min
Product Range SWRDC Series
Contact Configuration SPDT
Contact Current 8A
Relay Mounting DIN Rail
Contact Voltage VAC 250VAC

Alternative Descriptions

Time Delay Relay, Spdt, 120Min, 250Vac | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12DSWRDC-DIN?

Additional datasheets, footprints and schematics for 12DSWRDC-DIN are listed on our Part Details page. You can also find images and similar parts to 12DSWRDC-DIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12DSWRDC-DIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12DSWRDC-DIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12DSWRDC-DIN fall under?

The 12DSWRDC-DIN is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 12DSWRDC-DIN when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12DSWRDC-DIN you can contact the distributor directly for product support, shipping queries etc.

Is the 12DSWRDC-DIN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12DSWRDC-DIN have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 12DSWRDC-DIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12DSWRDC-DIN often in real-time on the comparison pages.

What if I can't find stock of 12DSWRDC-DIN?

You can fill out our help required form which you can use to request a quote for 12DSWRDC-DIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay