Status: | Unknown |
---|---|
Series: | HDFA Series |
RoHS: | Unknown |
Contact Voltage VDC | 30VDC |
---|---|
Time Min | 0.25s |
Time Max | 10s |
Product Range | HDFA Series |
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 250VAC |
Relay CMOS DigitalRecyclingSPDT-NO/NCCur-Rtg 10A12V DC.25-10 sec. | Amperite 12DA/AHDFA | RS Americas |
Time Delay Relay, Spdt, 10S, 250Vac | Newark Electronics |
TIME DELAY RELAY, SPDT, 10S, 250VAC | Farnell |
Adjustable Recycling TDR(Flasher), 10A, SPDT, 12VDCBoth delays 0.25 to 10s | Relay Specialties |
Where can I find additional details, specifications and documents for a 12DA/AHDFA?
Additional datasheets, footprints and schematics for 12DA/AHDFA are listed on our Part Details page. You can also find images and similar parts to 12DA/AHDFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12DA/AHDFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12DA/AHDFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12DA/AHDFA fall under?
The 12DA/AHDFA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 12DA/AHDFA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12DA/AHDFA you can contact the distributor directly for product support, shipping queries etc.
Is the 12DA/AHDFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12DA/AHDFA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 12DA/AHDFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12DA/AHDFA often in real-time on the comparison pages.
What if I can't find stock of 12DA/AHDFA?
You can fill out our help required form which you can use to request a quote for 12DA/AHDFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.