Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
No stock
|
Buy Now | |
element14
from US$3.44
|
5,925
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
4,954
in stock
|
Buy Now | |
Heilind Electronics
from US$3.56
|
2,379
in stock
|
Buy Now | |
RS Americas
from US$2.28
|
1,956
in stock
|
Buy Now | |
Farnell
from US$4.43
|
971
in stock
|
Buy Now | |
Sager
from US$3.21
|
913
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.56
|
555
in stock
|
Buy Now | |
Distrelec
from US$3.25
|
154
in stock
|
Buy Now | |
Electro Enterprises
from US$3.68
|
124
in stock
|
Buy Now | |
Carlton-Bates
from US$3.19
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
PHONE CONN, 1/4" STEREOPLUG, 3POS, PANEL | element14 |
Phone Conn, 1/4" Stereoplug, 3Pos, Panel | Newark Electronics |
LITTEL JAX ROHS STEREO HEADPHONE JACK | Heilind Electronics |
Stereo 3 Conductor Jack, 1/4", w/Nut & Washer, Double Open Circuit, 12B Series | Switchcraft 12B | RS Americas |
Phone Connectors 3 CONDUCTOR 1/4 | Sager |
Switchcraft Jack Panel Socket, Socket, Stereo, Straight, 6.35 mm | Distrelec |
Jack, Phone | RS |
S-CRAFT 12B LITTEL JAX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 12B?
Additional datasheets, footprints and schematics for 12B are listed on our Part Details page. You can also find images and similar parts to 12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12B fall under?
The 12B is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12B when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12B you can contact the distributor directly for product support, shipping queries etc.
Is the 12B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12B have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, RS Americas and Farnell have stock available or on a lead time for 12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12B often in real-time on the comparison pages.
What if I can't find stock of 12B?
You can fill out our help required form which you can use to request a quote for 12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.