Status: | Unknown |
---|---|
Series: | 12 Series |
RoHS: | Unknown |
Prices starting from US$87.73
Product Range | 12 Series |
---|---|
Timer Functions | Multifunction |
Time Min | - |
Time Max | - |
No. of Timing Ranges | - |
No. of Digits | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230V |
Current Rating Nom | 16A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
This timer switch is in the position to sun rise/set on the basis of the location coordinates (latitude and longitude). The location coordinates are simple, for most countries via postal codes, adjustable. Early or delayed switching of the astronomical switching times by up to 90 minutes in 1-minute steps can be selected. The astronomical-controlled ON/OFF function is for channel A pre-set. Application areas: Komunale lighting (streets, squares, monuments, wells, etc.), garden, parking, shops, illuminated signs, irrigation systems, heating and cooling systems.This text is machine translated. | Conrad |
Programmable time switch | Transfer Multisort Elektronik |
Weekly Astronomic Time Switch Spdt 12A, 110 230V Ac/Dc Coil, Programmable Via Smartphone Nfc - On/Off/Pulse/Astro On/Astro Off Rohs Compliant: Yes |Finder 12.A1.8.230.0000 | Newark Electronics |
DIGITAL TIME SWITCH, SPDT, NFC PROG, 16A | element14 |
Finder Time Clock Relay, 1CO | Distrelec |
Where can I find additional details, specifications and documents for a 12A182300000?
Additional datasheets, footprints and schematics for 12A182300000 are listed on our Part Details page. You can also find images and similar parts to 12A182300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12A182300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12A182300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12A182300000 fall under?
The 12A182300000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 12A182300000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12A182300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 12A182300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12A182300000 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 12A182300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12A182300000 often in real-time on the comparison pages.
What if I can't find stock of 12A182300000?
You can fill out our help required form which you can use to request a quote for 12A182300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.