Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI A Socket |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 7.874" |
Cable Length - Metric | 0.2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assy, Hdmi A Socket-Plug, 200Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 12.99.3144?
Additional datasheets, footprints and schematics for 12.99.3144 are listed on our Part Details page. You can also find images and similar parts to 12.99.3144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12.99.3144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12.99.3144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12.99.3144 fall under?
The 12.99.3144 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 12.99.3144 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12.99.3144 you can contact the distributor directly for product support, shipping queries etc.
Is the 12.99.3144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12.99.3144 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 12.99.3144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12.99.3144 often in real-time on the comparison pages.
What if I can't find stock of 12.99.3144?
You can fill out our help required form which you can use to request a quote for 12.99.3144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.