Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
9
in stock
|
Buy Now |
Operating Voltage | 250VAC |
---|---|
Switching Power AC1 | 2hp |
Switching Current AC1 | 18A |
Switching Current AC3 | 18A |
Load Current Inductive | 18A |
Load Current Resistive | 18A |
No. of Poles | 1 |
Contact Configuration | SPST-NO |
Where can I find additional details, specifications and documents for a 129-911?
Additional datasheets, footprints and schematics for 129-911 are listed on our Part Details page. You can also find images and similar parts to 129-911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129-911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129-911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129-911 fall under?
The 129-911 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 129-911 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129-911 you can contact the distributor directly for product support, shipping queries etc.
Is the 129-911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129-911 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 129-911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129-911 often in real-time on the comparison pages.
What if I can't find stock of 129-911?
You can fill out our help required form which you can use to request a quote for 129-911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.