Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Length | 11.85mm |
---|---|
No. of Light Pipes | 2Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LIGHT GUIDE, MINIATURE, HORIZONTAL | element14 |
Light Pipe, 2Pipe, 11.85Mm, Pc Board | Newark Electronics |
Light Guide, MENTOR, 1296.2012 | RS |
The fiber optic cable component is for the use of chip leds of the design 0603 or smaller designs designed and has a 2.54 mm grid dimension. The system is equipped with a screen in order to prevent irradiation, so that even mixed colors are possible. The double-stacked on top of each other mounted light conductor element is with the base plate in the circuit board is fixed.This text is machine translated. | Conrad |
Fiber for LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1296.2012?
Additional datasheets, footprints and schematics for 1296.2012 are listed on our Part Details page. You can also find images and similar parts to 1296.2012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1296.2012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1296.2012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1296.2012 fall under?
The 1296.2012 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1296.2012 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1296.2012 you can contact the distributor directly for product support, shipping queries etc.
Is the 1296.2012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1296.2012 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Conrad have stock available or on a lead time for 1296.2012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1296.2012 often in real-time on the comparison pages.
What if I can't find stock of 1296.2012?
You can fill out our help required form which you can use to request a quote for 1296.2012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.