Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 15.7mm |
---|---|
No. of Light Pipes | 20Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe, 20Pipe, 15.7Mm, Pc Board | Newark Electronics |
LIGHT GUIDE, MINIATURE, SPHERIC, 2MM | element14 |
Where can I find additional details, specifications and documents for a 1296.1054?
Additional datasheets, footprints and schematics for 1296.1054 are listed on our Part Details page. You can also find images and similar parts to 1296.1054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1296.1054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1296.1054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1296.1054 fall under?
The 1296.1054 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1296.1054 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1296.1054 you can contact the distributor directly for product support, shipping queries etc.
Is the 1296.1054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1296.1054 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1296.1054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1296.1054 often in real-time on the comparison pages.
What if I can't find stock of 1296.1054?
You can fill out our help required form which you can use to request a quote for 1296.1054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.