Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.76
|
63
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
12,005
in stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
135
in stock
|
Buy Now | |
element14
from US$33.84
|
90
in stock
|
Buy Now | |
Farnell
from US$26.44
|
90
in stock
|
Buy Now | |
Distrelec
from US$27.89
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.94
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$9.59
|
-
|
Buy Now | |
Jameco Electronics
from US$25.95
|
-
|
Buy Now | |
Carlton-Bates
from US$35.56
|
-
|
Buy Now |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Inter Series Coaxial |
Bnc Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms | Newark Electronics |
ADAPTOR, BNC TO 4MM BANANA | element14 |
1296, BNC (M) BINDING POSTS | RS |
Pomona BNC Plug to Double Binding Post Socket 4mm 30 VAC / 60 VDC Black, Red | Distrelec |
Adapter | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1296 Contactless Infrared Thermopile Sensor Breakout I2C | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | TNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1296?
Additional datasheets, footprints and schematics for 1296 are listed on our Part Details page. You can also find images and similar parts to 1296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1296 fall under?
The 1296 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1296 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1296 you can contact the distributor directly for product support, shipping queries etc.
Is the 1296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1296 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1296 often in real-time on the comparison pages.
What if I can't find stock of 1296?
You can fill out our help required form which you can use to request a quote for 1296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.