Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 20AWG |
Jacket Color | Blue |
No. of Max Strands x Strand Size | 7 x 28AWG |
RoHS Compliant | Yes |
Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 129463 J22BULK?
Additional datasheets, footprints and schematics for 129463 J22BULK are listed on our Part Details page. You can also find images and similar parts to 129463 J22BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129463 J22BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129463 J22BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129463 J22BULK fall under?
The 129463 J22BULK is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 129463 J22BULK when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129463 J22BULK you can contact the distributor directly for product support, shipping queries etc.
Is the 129463 J22BULK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 129463 J22BULK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 129463 J22BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129463 J22BULK often in real-time on the comparison pages.
What if I can't find stock of 129463 J22BULK?
You can fill out our help required form which you can use to request a quote for 129463 J22BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.