Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Gauge | 20AWG |
---|---|
Impedance | 78ohm |
Jacket Color | Blue |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 28AWG |
RoHS Compliant | Yes |
Blue Hose Cable, 20Awg/1pr, Braided Shield, Armored, PVC Blue | Belden 129463 J221000 | RS Americas |
Twinaxial Cable, Armored, 20Awg, 78 Ohm, 1000Ft, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 129463 J221000?
Additional datasheets, footprints and schematics for 129463 J221000 are listed on our Part Details page. You can also find images and similar parts to 129463 J221000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129463 J221000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129463 J221000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129463 J221000 fall under?
The 129463 J221000 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 129463 J221000 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129463 J221000 you can contact the distributor directly for product support, shipping queries etc.
Is the 129463 J221000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 129463 J221000 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 129463 J221000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129463 J221000 often in real-time on the comparison pages.
What if I can't find stock of 129463 J221000?
You can fill out our help required form which you can use to request a quote for 129463 J221000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.