Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
364
in stock
|
Buy Now | |
element14
from US$0.87
|
364
in stock
|
Buy Now | |
Farnell
from US$0.98
|
364
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
48
in stock
|
Buy Now |
Length | 30mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, 30 Mm, Circular, 1, Transparent, Panel Rohs Compliant: Yes |Mentor 1293.1900 | Newark Electronics |
LIGHT GUIDE, C/SINK, 30MM | element14 |
Light Guide, MENTOR, 1293.1900 | RS |
Mentor Light Pipe 1 30 mm | Distrelec |
Where can I find additional details, specifications and documents for a 1293.1900?
Additional datasheets, footprints and schematics for 1293.1900 are listed on our Part Details page. You can also find images and similar parts to 1293.1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1293.1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1293.1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1293.1900 fall under?
The 1293.1900 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1293.1900 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1293.1900 you can contact the distributor directly for product support, shipping queries etc.
Is the 1293.1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1293.1900 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1293.1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1293.1900 often in real-time on the comparison pages.
What if I can't find stock of 1293.1900?
You can fill out our help required form which you can use to request a quote for 1293.1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.