Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Shutter Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 20A |
Insulator Colour | Black Red |
No. of Test Leads | 2 |
Where can I find additional details, specifications and documents for a 129303/OS?
Additional datasheets, footprints and schematics for 129303/OS are listed on our Part Details page. You can also find images and similar parts to 129303/OS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129303/OS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129303/OS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129303/OS fall under?
The 129303/OS is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 129303/OS when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129303/OS you can contact the distributor directly for product support, shipping queries etc.
Is the 129303/OS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129303/OS have stock available?
There is no stock from authorised distributors for 129303/OS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129303/OS often in real-time on the comparison pages.
What if I can't find stock of 129303/OS?
You can fill out our help required form which you can use to request a quote for 129303/OS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.