Status: | Unknown |
---|---|
Series: | Statshield 81705 Series |
RoHS: | Unknown |
Prices starting from US$26.73
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 12" |
Length - Metric | 304.8mm |
Width - Imperial | 12" |
Width - Metric | 304.8mm |
Bag Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | Statshield 81705 Series |
SVHC | No SVHC (15-Jan-2018) |
DESCO 12919 | Rapid Electronics |
STATIC SHIELD BAG, 81705 SERIES METAL-IN, 12x12, 100 EA | Desco 12919 | RS Americas |
STATIC SHIELDING BAG, HEAT SEAL, 12"X12" | element14 |
Where can I find additional details, specifications and documents for a 12919?
Additional datasheets, footprints and schematics for 12919 are listed on our Part Details page. You can also find images and similar parts to 12919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12919 fall under?
The 12919 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 12919 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12919 you can contact the distributor directly for product support, shipping queries etc.
Is the 12919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12919 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 12919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12919 often in real-time on the comparison pages.
What if I can't find stock of 12919?
You can fill out our help required form which you can use to request a quote for 12919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.