Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.01
|
143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.04
|
802
in stock
|
Buy Now | |
Heilind Electronics
from US$17.04
|
267
in stock
|
Buy Now | |
PEI-Genesis
from US$12.96
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$16.12
|
143
in stock
|
Buy Now | |
element14
from US$14.83
|
143
in stock
|
Buy Now | |
Avnet America
from US$11.23
|
-
|
Buy Now | |
Richardson RFPD
from US$14.65
|
-
|
Buy Now |
Convert From Coax Type | SMP |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
SMP FEMALE TO FEMALE BULLET INDIVIDUAL BAG | Heilind Electronics Asia |
SMP F-F Bullet (OAL .255") | PEI-Genesis |
Rf Coax Adapter, Smp Jack-Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, SMP JACK-JACK, 50 OHM | element14 |
SMP Female to Female Bullet | Avnet America |
Where can I find additional details, specifications and documents for a 1290-4008.?
Additional datasheets, footprints and schematics for 1290-4008. are listed on our Part Details page. You can also find images and similar parts to 1290-4008. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1290-4008. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1290-4008. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1290-4008. fall under?
The 1290-4008. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1290-4008. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1290-4008. you can contact the distributor directly for product support, shipping queries etc.
Is the 1290-4008. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1290-4008. have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for 1290-4008..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1290-4008. often in real-time on the comparison pages.
What if I can't find stock of 1290-4008.?
You can fill out our help required form which you can use to request a quote for 1290-4008. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.