Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
1,156
in stock
|
Buy Now | |
element14
from US$1.96
|
1,156
in stock
|
Buy Now | |
RS Americas
from US$3.31
|
418
in stock
|
Buy Now | |
Farnell
from US$3.41
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$2.52
|
-
|
Buy Now | |
Distrelec
from US$2.77
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) Low Profile |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Panel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
For Use With | 9V Batteries |
Battery Holder, 9V, Snap In, Aluminum, Solder Lug | Newark Electronics |
BATTERY HOLDER, 9V, SNAP IN, ALUMINUM, SOLDER LUG | element14 |
Battery Holder, Snap-In, Low Profile, Alum, Rivet Mount, 1 Cell, 9 Volt | Keystone Electronics 1290 | RS Americas |
Metal holder for PP3 cell | RS |
BATTERY HOLDER, 9V, SMD | Farnell |
Battery Holder 1 Alkaline Cell | Carlton-Bates |
Keystone Battery Holder 1x 9V Case Mount | Distrelec |
9V Battery Snaps & Contacts Battery HOLDER 9V SNAP-IN | Sager |
Where can I find additional details, specifications and documents for a 1290?
Additional datasheets, footprints and schematics for 1290 are listed on our Part Details page. You can also find images and similar parts to 1290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1290 fall under?
The 1290 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1290 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1290 you can contact the distributor directly for product support, shipping queries etc.
Is the 1290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1290 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Farnell have stock available or on a lead time for 1290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1290 often in real-time on the comparison pages.
What if I can't find stock of 1290?
You can fill out our help required form which you can use to request a quote for 1290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.