Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
11,944
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
11,944
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
11,944
in stock
|
Buy Now | |
TE Store
from US$0.38
|
10,045
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
7,560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
289
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Connector System | Wire-to-Board |
Product Type | Connector |
Tool-less Wire Termination | No |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
Lighting Conn 3P REC IP67 R/A T/H CONN NATURE | Rapid Electronics |
TE Connectivity - AMP 3P REC IP67 R/A T/H CONNNATURE | Distrelec |
3P REC, IP67 R/A T/H CONN,NATURE Lighting Product Type: Connector Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 2.5 mm Sealable: Yes Connector Wire-to-Board 3 2.5 mm | Miniature Header & Slimseal | Part Number: 1-2834238-1 | Internal Number: 1-2834238-1 | TE Connectivity | TE Store |
LIGHTING CONN, RCPT, 3POS, PCB | Farnell |
HDR RCPT,3P,RA T/H SLIMSEAL MINI,IP67 | Heilind Electronics |
Lighting Conn, Rcpt, 3Pos, 1Row, Th | Newark Electronics |
SlimSeal Series 3 Position Natural Right Angle Through Hole connector | Future Electronics |
Shrouded Connector Receptacle 3 Position 2.5mm Solder Right Angle Through Hole | Avnet America |
Lighting Connectors | RS Americas |
LIGHTING CONNECTOR, 3 POS, RCPT, PCB MNT | element14 |
3P REC, IP67 R/A T/H CONN,NATU | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2834238-1?
Additional datasheets, footprints and schematics for 1-2834238-1 are listed on our Part Details page. You can also find images and similar parts to 1-2834238-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834238-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834238-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834238-1 fall under?
The 1-2834238-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834238-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834238-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834238-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834238-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 1-2834238-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834238-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2834238-1?
You can fill out our help required form which you can use to request a quote for 1-2834238-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.