Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
6,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
10,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
10,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
6,450
in stock
|
Buy Now | |
element14
from US$0.33
|
6,450
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Connector System | Wire-to-Board |
Product Type | Connector |
Tool-less Wire Termination | No |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
Lighting Conn 3P REC IP67 VERT SMT CONN NATURE | Rapid Electronics |
LIGHTING CONN, RCPT, 3POS, PCB | Farnell |
Lighting Conn, Rcpt, 3Pos, 1Row, Smd | Newark Electronics |
LIGHTING CONN, RCPT, 3POS, 1ROW, SMD | element14 |
TE Connectivity - AMP 3P REC IP67 VERTICAL SMT CONNNATURE | Distrelec |
3 Position Receptacle, Male Pins Board to Cable/Wire 2.50mm Solder SSL Connector | Future Electronics |
Shrouded Connector Receptacle 3 Position 2.5mm Solder Straight Surface Mount | Avnet America |
Lighting Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834235-1?
Additional datasheets, footprints and schematics for 1-2834235-1 are listed on our Part Details page. You can also find images and similar parts to 1-2834235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834235-1 fall under?
The 1-2834235-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834235-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834235-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1-2834235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834235-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2834235-1?
You can fill out our help required form which you can use to request a quote for 1-2834235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.